The BZX79-C56 is a voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is a part of the BZX79 series, which is known for its reliability and efficiency in providing voltage regulation solutions across a wide range of applications.
Key Features
- Voltage Range: The BZX79-C56 offers a nominal Zener voltage of 56 volts, making it suitable for providing stable reference voltages in various circuits.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive electronic components.
- Power Dissipation: With a maximum power dissipation of 500 mW, it can sustain moderate levels of power without compromising performance.
- Package: It is available in a small and lightweight DO-35 glass package, which is ideal for space-constrained applications.
- Temperature Stability: The BZX79-C56 features excellent stability over a wide operating temperature range, maintaining consistent performance from -55°C to +175°C.
Applications
The BZX79-C56 is versatile and can be used in various electronic circuits, including:
- Power supply regulation
- Voltage reference
- Surge protection
- Switching power supplies
- Other voltage control applications
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX79-C56 has undergone rigorous testing to ensure it meets the stringent requirements for industrial and consumer electronic devices. Its robust design and manufacturing process make it a reliable choice for engineers and designers looking for a voltage regulation solution.
Environmental Compliance
The BZX79-C56 is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility makes it a suitable component for eco-friendly designs and applications.