EN
  • EN
  • DE

BZX79-C7V5

Part No BZX79-C7V5
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157918-BZX79-C7V5
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX79-C7V5 CAD Model

Description

Product Overview: BZX79-C7V5 Voltage Regulator Diode

The BZX79-C7V5 from NXP Semiconductors is a reliable and robust voltage regulator diode designed to offer a stable 7.5V output voltage. This zener diode is a part of the BZX79 series, which is well-known for its high performance in voltage regulation applications. The BZX79-C7V5 is a through-hole device, which makes it suitable for a wide range of electronic circuits, especially where a stable voltage reference is critical.

Key Features

  • Regulated Voltage: This diode provides a precise 7.5V output, making it an ideal component for providing a stable reference voltage in various electronic applications.
  • Power Dissipation: With a power dissipation of 500mW, the BZX79-C7V5 can withstand moderate levels of power without compromising performance.
  • Package Type: It comes in a DO-35 glass package which is not only durable but also offers high thermal stability and reliability.
  • High Surge Current Capability: The device can handle surge currents effectively, ensuring protection against transient voltage spikes.
  • Wide Operating Temperature Range: Its operating temperature range of -65°C to +175°C allows the diode to function effectively under extreme conditions.

Applications

The BZX79-C7V5 zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Stabilization of power transistors and ICs
  • Waveform shaping and clipping circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZX79-C7V5 is manufactured to stringent standards, ensuring that each diode meets the requirements for consistent performance and longevity. Whether for industrial, commercial, or consumer electronics, this zener diode is a dependable choice for voltage regulation needs.

In summary, the BZX79-C7V5 from NXP is a compact, high-performance zener diode that offers excellent voltage regulation, making it a go-to component for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3,185+ $0.0182 $57.9670
7,755+ $0.0149 $115.5495
12,000+ $0.0145 $174.0000
16,530+ $0.0140 $231.4200
21,370+ $0.0136 $290.6320
28,575+ $0.0122 $348.6150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 3185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess