The BZX84-B3V0 is a voltage regulator Zener diode produced by NXP Semiconductors, a leader in the semiconductor industry. This small signal Zener diode is designed for providing a regulated voltage of 3.0V with a tolerance of approximately 5%. It is commonly used in voltage stabilization applications to ensure a consistent voltage level for sensitive electronic components.
Key Features
- Nominal Zener Voltage: 3.0V, providing a precise voltage reference for various applications.
- Power Dissipation: Capable of dissipating up to 250mW, making it suitable for low-power applications.
- Package: Available in a small and convenient SOT-23 surface-mount package, ideal for space-constrained applications.
- Operating Temperature Range: Can operate within a temperature range of -55°C to +150°C, ensuring reliability across diverse environmental conditions.
- Regulation: Excellent regulation with low differential resistance, providing a stable output even with variations in the load.
Applications
The BZX84-B3V0 is versatile and can be used in a variety of electronic circuits. Its primary applications include:
- Voltage regulation for sensitive electronics
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Telecommunication devices
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX84-B3V0 is manufactured with stringent quality control measures, ensuring that each diode meets the high standards expected by electronic designers and engineers. The device's reliability is further backed by NXP's reputation for producing durable and dependable semiconductor components.
Environmental Compliance
In line with global environmental standards, the BZX84-B3V0 complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.