EN
  • EN
  • DE

BZX84-B7V5/DG/B2

Part No BZX84-B7V5/DG/B2
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1310+Rohs
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 737526-BZX84-B7V5/DG/B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-B7V5/DG/B2 CAD Model

Description

The BZX84-B7V5/DG/B2 is a high-performance voltage regulator Zener diode crafted by the renowned semiconductor manufacturer, NXP Semiconductors. This component is designed to offer a precise voltage reference with a nominal Zener voltage of 7.5V, making it an ideal choice for a wide range of electronic applications that require stable voltage regulation.

Key Features

  • Zener Voltage: The BZX84-B7V5/DG/B2 provides a nominal Zener voltage of 7.5V, which is maintained with high accuracy and stability to ensure reliable operation in various circuits.
  • Power Dissipation: With a power dissipation of 250mW, this Zener diode can handle moderate levels of power, making it suitable for both low and medium-power applications.
  • Package Type: Enclosed in a small SOT-23 surface-mount package, the BZX84-B7V5/DG/B2 is optimized for high-density PCB designs where space is at a premium.
  • Wide Operating Temperature Range: This diode can operate effectively across a broad temperature range, typically from -55°C to +150°C, ensuring functionality in diverse environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which allows for predictable performance and ease of design in voltage regulation applications.

Applications

The BZX84-B7V5/DG/B2 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX84-B7V5/DG/B2 is manufactured in state-of-the-art facilities, ensuring that each diode meets NXP's stringent requirements for performance and longevity.

Whether you are designing power management systems, precision voltage reference circuits, or looking to incorporate reliable voltage protection in your designs, the BZX84-B7V5/DG/B2 from NXP is a choice that offers both performance and peace of mind.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess