EN
  • EN
  • DE

BZX84-C24T/R

Part No BZX84-C24T/R
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 24V 5.79% 70Ohm 350mW 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238933-BZX84-C24T/R
Popularity Low
Supply and Demand Status Balance
Family Name BZX84C24
Introduction Date February 05, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX84-C24T/R CAD Model

Description

Product Overview: BZX84-C24T/R

The BZX84-C24T/R is a Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is part of NXP's extensive range of voltage regulator diodes, offering a nominal Zener voltage of 24 volts, making it suitable for a variety of applications requiring voltage regulation and voltage reference purposes.

Key Features

  • Zener Voltage: The BZX84-C24T/R provides a precise Zener voltage of 24V, which is ideal for stabilizing and controlling the voltage in electronic circuits.
  • Power Dissipation: With a power dissipation of 250mW, this product is capable of handling moderate levels of power while maintaining its functionality and reliability.
  • Package: The device comes in a small SOT-23 surface-mount package, which is widely used in the industry and allows for high-density mounting on circuit boards.
  • Operating Temperature Range: The diode operates effectively within a temperature range of -55°C to +150°C, ensuring stability across various environmental conditions.
  • Tolerance: It features a standard tolerance of approximately 5%, which provides a good balance between precision and cost-effectiveness.

Applications

The BZX84-C24T/R is versatile and can be used in numerous electronic applications including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to high-quality products, and the BZX84-C24T/R is no exception. It is built to meet stringent industry standards, ensuring optimal performance and longevity. Users can trust this Zener diode to provide consistent voltage regulation and protection in their electronic designs.

In summary, the BZX84-C24T/R from NXP is a robust and reliable Zener diode solution that offers precise voltage control with a compact footprint for a wide array of electronic applications. Its combination of features makes it a go-to choice for designers looking for a cost-effective yet high-performing voltage regulator component.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
4,765+ $0.0243 $115.7895
7,145+ $0.0243 $173.6235
10,530+ $0.0219 $230.6070
13,160+ $0.0219 $288.2040
16,670+ $0.0208 $346.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288,500 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess