EN
  • EN
  • DE

LMV393G-S08-R

Part No LMV393G-S08-R
Manufacturer UTC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1307+
Reference case SOP8
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 710823-LMV393G-S08-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV393G-S08-R CAD Model

Description

The LMV393G-S08-R is a low-voltage, low-power, dual operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). This amplifier is designed for a wide range of applications requiring single-supply operation and low power consumption.

Applications:

  • Battery-powered systems: Its low power consumption makes it suitable for portable devices.
  • Signal conditioning: Used to amplify and filter signals in sensor applications.
  • Comparator circuits: Can be configured as a comparator for threshold detection.
  • Active filters: Suitable for building active filter circuits due to its rail-to-rail output swing.
  • Instrumentation amplifiers: Can be used in instrumentation amplifiers for precise amplification of small signals.

Features:

  • Low supply voltage operation: Operates from a single supply voltage as low as 2.7V.
  • Low quiescent current: Consumes minimal power, extending battery life in portable applications.
  • Rail-to-rail output swing: Provides a large output voltage swing, maximizing dynamic range.
  • High open-loop gain: Offers high gain for accurate signal amplification.
  • Input common-mode voltage range includes ground: Allows for sensing signals close to ground potential.
  • Small SOT-23-8 package: Compact package size for space-constrained applications.

Benefits:

  • Extended battery life: Low power consumption enables longer operational time in battery-powered devices.
  • Accurate signal amplification: High open-loop gain ensures precise signal amplification.
  • Versatile applications: Suitable for a wide range of applications due to its versatile features.
  • Space-saving design: Small package size allows for integration in compact devices.
  • Simplified design: Single-supply operation simplifies circuit design and reduces component count.

Additional Details:

The LMV393G-S08-R features an operating temperature range of -40°C to +85°C. It has a typical input bias current of 1 nA and a common-mode rejection ratio (CMRR) of 80 dB. The device is available in a SOT-23-8 package, making it suitable for surface-mount assembly. The dual op-amp configuration allows for implementing two independent amplifier circuits within a single package, further enhancing design flexibility.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1613 $50.0030
760+ $0.1324 $100.6240
1,175+ $0.1282 $150.6350
1,615+ $0.1241 $200.4215
2,085+ $0.1200 $250.2000
2,795+ $0.1075 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,210 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess