EN
  • EN
  • DE
  • IT

BZX84-C2V4/DG

Part No BZX84-C2V4/DG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0820+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713879-BZX84-C2V4/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-C2V4/DG CAD Model

Description

Product Overview: BZX84-C2V4/DG - NXP Semiconductors

The BZX84-C2V4/DG is a high-performance, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This Zener diode is part of NXP's BZX84 series, renowned for its reliability and consistency in voltage regulation applications. The device is specifically engineered to provide a precise Zener breakdown voltage of 2.4 volts, making it an ideal choice for providing reference voltages in numerous electronic circuits.

Key Features

  • Zener Voltage: The BZX84-C2V4/DG offers a nominal Zener voltage of 2.4V, which is maintained with minimal fluctuation, ensuring stable performance in voltage regulation.
  • Power Dissipation: With a total power dissipation of 250mW, this small-signal Zener diode can handle moderate levels of power while maintaining a compact form factor.
  • Package: The device comes in a small, surface-mount SOT-23 package, which is suitable for high-density PCB designs and easy integration into a wide range of electronic systems.
  • High Stability: The BZX84-C2V4/DG provides excellent stability and a low dynamic impedance, making it a reliable component for maintaining a constant voltage under varying load conditions.
  • Temperature Range: It operates within an extended temperature range, ensuring consistent performance across different environmental conditions.

Applications

The BZX84-C2V4/DG is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZX84-C2V4/DG is no exception. It is produced with stringent quality control measures in place, ensuring that each diode meets the high standards expected of NXP components. The device's robust design and manufacturing process ensure that it offers a reliable solution for voltage regulation needs in commercial, industrial, and even demanding automotive applications.

With its precise voltage control, small footprint, and reliable operation, the BZX84-C2V4/DG from NXP Semiconductors is an excellent choice for designers looking for a Zener diode that combines performance with practicality.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess