EN
  • EN
  • DE

BZX84-C36/B

Part No BZX84-C36/B
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0949+Rohs
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 722833-BZX84-C36/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-C36/B CAD Model

Description

The BZX84-C36/B is a voltage regulator Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small signal Zener diode is designed to provide a reliable voltage reference with a nominal voltage of 36V. It is commonly used in a wide range of applications, including voltage regulation, surge suppression, and circuit protection.

Key Features

  • Nominal Zener Voltage: The BZX84-C36/B has a Zener voltage of 36V, which is ideal for providing a stable reference voltage in various electronic circuits.
  • Power Dissipation: This diode has a total power dissipation of 250mW, allowing it to handle moderate levels of power in a compact SOT23 package.
  • Package Type: Encased in a small-outline transistor (SOT23) package, the BZX84-C36/B is designed for surface mount technology, making it suitable for high-density PCB designs.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and higher efficiency in operation.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for various environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified for each device, providing precise voltage regulation for sensitive applications.

Applications

The BZX84-C36/B is used in various applications that require precise voltage regulation and protection. Some common applications include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Computers and peripherals
  • Industrial controls
  • Automotive systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZX84-C36/B is no exception. It is manufactured to meet stringent industry standards, ensuring long-term stability and performance in even the most demanding applications.

Environmental Compliance

The BZX84-C36/B is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's dedication to environmental responsibility. This compliance ensures that the diode is free from certain hazardous materials, making it suitable for use in a variety of markets worldwide.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0185 $57.8125
7,695+ $0.0150 $115.4250
11,540+ $0.0150 $173.1000
15,385+ $0.0150 $230.7750
20,835+ $0.0139 $289.6065
27,275+ $0.0127 $346.3925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess