EN
  • EN
  • DE

74LVC08APWDH

Part No 74LVC08APWDH
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input AND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132668-74LVC08APWDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC08APWDH CAD Model

Description

Product Overview: 74LVC08APWDH by NXP Semiconductors

The 74LVC08APWDH is a high-performance, low-voltage, quad 2-input AND gate integrated circuit, which is part of NXP Semiconductors' 74LVC family. This product is designed to operate with a 3.3V power supply while providing 5V tolerant inputs, making it suitable for interfacing with both 3.3V and 5V systems. The 74LVC08APWDH is designed for high-speed operation while maintaining low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features:

  • Logic Type: Quad 2-input AND gate
  • Operating Voltage: 1.65V to 5.5V, optimized for 3.3V systems
  • Input Tolerance: 5V tolerant inputs for interfacing with higher voltage levels
  • Output Capability: Capable of driving 5V tolerant inputs
  • High-Speed Performance: Fast propagation delays and high-speed operation
  • Power Consumption: Low static and dynamic power consumption
  • Temperature Range: Specified from -40°C to +125°C, suitable for industrial applications
  • Packaging: Available in TSSOP14 (Thin Shrink Small Outline Package) with 14 pins

Applications:

The 74LVC08APWDH is versatile and can be used in a variety of digital circuits. Its primary function as an AND logic gate makes it suitable for applications such as:

  • Computing systems
  • Signal gating
  • Data processing
  • Control systems
  • Embedded systems
  • Logic interface circuits

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVC08APWDH is manufactured with the highest standards, ensuring stable performance across various environmental conditions and compliance with international standards.

Support and Resources:

Designers and engineers can access a wealth of support and resources provided by NXP, including detailed datasheets, application notes, and design tools. This support ensures a smooth integration of the 74LVC08APWDH into your next project.

Whether you are designing a complex digital system or simply need a reliable logic gate solution, the 74LVC08APWDH from NXP Semiconductors offers the performance and quality you can trust.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess