EN
  • EN
  • DE

BZX84C5V12351V

Part No BZX84C5V12351V
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050474-BZX84C5V12351V
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C5V12351V CAD Model

Description

Introducing the BZX84C5V12351V Zener Diode from NXP

The BZX84C5V12351V is a high-performance Zener diode produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This Zener diode is designed to provide precise voltage regulation, making it an essential component in numerous electronic circuits. Its ability to stabilize voltage makes it ideal for power supply applications and as a voltage reference in various electronic devices.

Key Features

  • Voltage Regulation: The BZX84C5V12351V offers a nominal Zener voltage of 5.1V, which is maintained with great precision, ensuring that your circuits operate within their optimal voltage range.
  • Power Dissipation: This diode has a power dissipation of 350mW, which allows it to handle moderate levels of power while maintaining its voltage regulation properties.
  • Package: Encased in a small SOT-23 surface-mount package, the BZX84C5V12351V is designed for compact and efficient PCB layout, saving valuable board space in densely packed electronic designs.
  • High Stability: It features excellent stability and reliability over its entire temperature range, making it suitable for use in harsh environmental conditions.
  • Low Leakage Current: The diode has a low leakage current, which reduces power loss and improves the overall efficiency of the circuit in which it is used.

Applications

The BZX84C5V12351V is versatile and can be used in a variety of applications. Some common uses include:

  • Power supply circuits
  • Voltage reference in analog-to-digital converters
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as laptops, smartphones, and televisions

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet rigorous industry standards. The BZX84C5V12351V Zener diode is no exception, offering consistent performance and long-term reliability for your electronic designs. Its robust construction ensures that it can withstand the demands of daily use, making it a trusted choice for engineers and designers around the world.

Whether you are designing a new power management system or looking to improve an existing one, the BZX84C5V12351V from NXP provides the performance and reliability you need in a compact, surface-mount package.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess