EN
  • EN
  • DE

BZX84J-B3V9

Part No BZX84J-B3V9
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1158137-BZX84J-B3V9
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84J-B3V9 CAD Model

Description

Introducing the BZX84J-B3V9 Voltage Regulator Zener Diode from NXP

The BZX84J-B3V9 is a high-precision, low-power voltage regulator Zener diode designed and manufactured by NXP Semiconductors, a leader in the industry. This Zener diode is part of the BZX84 series, offering a nominal Zener voltage of 3.9V, making it suitable for a variety of stabilization and regulation applications in electronic circuits.

Key Features

  • Zener Voltage: The BZX84J-B3V9 provides a Zener voltage of 3.9V, which is ideal for voltage regulation in small-scale electronics, ensuring a stable and reliable operation.
  • Power Dissipation: With a total power dissipation of 250 mW, this component is capable of handling moderate amounts of power while maintaining its performance, making it suitable for a wide range of electronic applications.
  • Package: Encased in an SOD-323F surface-mount package, the BZX84J-B3V9 is not only compact but also offers a small footprint, facilitating its integration into space-constrained designs.
  • Operating Temperature Range: This Zener diode operates effectively across a wide temperature range from -55°C to +150°C, ensuring reliability and stability under varying environmental conditions.
  • Tolerance: The BZX84J-B3V9 has a tight tolerance of approximately ±5% for the Zener voltage, which allows for precise voltage regulation in critical applications.

Applications

The BZX84J-B3V9 is versatile and can be used in various applications, including:

  • Voltage stabilization in consumer electronics
  • Power management in portable devices
  • Overvoltage protection circuits
  • Reference elements in precision circuits
  • Switching power supplies

With its combination of features, the BZX84J-B3V9 from NXP is a reliable choice for designers looking to incorporate voltage regulation and protection in their electronic designs. Its small size, energy efficiency, and precision make it an excellent choice for modern, compact electronic devices where performance and space are at a premium.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BZX84J-B3V9 Zener diode is no exception and is manufactured to meet the rigorous standards expected by the industry, ensuring optimal performance and durability for your electronic projects.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess