Introducing the BZX884-C68 Voltage Regulator Diode from NXP
The BZX884-C68 is a precision voltage regulator diode designed by NXP Semiconductors, a leader in the electronic components industry. This product is part of NXP's extensive range of low-voltage fixed voltage regulators, providing a reliable solution for voltage stabilization in a variety of applications.
With its tight tolerance and low dynamic impedance, the BZX884-C68 ensures stable voltage regulation, making it an ideal choice for high-density circuit designs where space and power efficiency are critical. This voltage regulator diode is characterized by its nominal zener voltage of 68V and is suitable for operation over a wide range of ambient temperatures, making it versatile for use in different environments.
The BZX884-C68 is housed in a small SOD-882 leadless surface-mounted device (SMD) package, which is not only space-efficient but also offers excellent thermal conduction properties. This package is designed for optimal reliability and durability, ensuring a long operational lifespan even under challenging conditions.
Key Features:
- Nominal zener voltage: 68V
- Low dynamic impedance
- High stability and reliability
- Leadless SOD-882 SMD package for high-density PCB designs
- Wide operating temperature range
- Compliant with the RoHS directive and free from lead and other environmentally sensitive substances
Applications for the BZX884-C68 are diverse and include voltage reference in precision circuits, surge suppression in consumer electronics, and power management in industrial systems. Its ability to provide consistent voltage regulation makes it an excellent choice for sensitive electronic components that require precise voltage control.
NXP's commitment to quality ensures that the BZX884-C68 voltage regulator diode meets the highest standards of performance and reliability. Whether you are designing power supplies, developing consumer electronics, or working on automotive applications, the BZX884-C68 is a dependable component that will enhance the stability and efficiency of your electronic circuits.
For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by NXP Semiconductors. With its robust design and precise voltage regulation, the BZX884-C68 is a valuable addition to any electronic product requiring stable voltage control.