EN
  • EN
  • DE

CGD942C

Part No CGD942C
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP PWR DBLR 870MHZ SOT-115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 450mA
Mounting Chassis Mount
Case / Package SOT115J
Win Source Part Number 93340-CGD942C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGD942C CAD Model

Description

Introducing the NXP CGD942C - A High-Performance RF Power Transistor

The NXP CGD942C is a state-of-the-art RF power LDMOS transistor designed to meet the demanding requirements of high-power applications. This advanced product is a perfect fit for a wide range of uses, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy and large-scale RF heating systems.

With its exceptional performance and reliability, the CGD942C offers an outstanding output power level, making it an ideal choice for systems that require high efficiency and linearity. The device operates within the 915 MHz to 960 MHz frequency range, providing a broad spectrum of use cases in the UHF band. Moreover, its high gain and efficiency ensure that it delivers optimal performance in even the most challenging environments.

The CGD942C is built using NXP's proven LDMOS technology, which is renowned for its high ruggedness and thermal stability. This technology allows the transistor to withstand high mismatch stresses, making it an incredibly robust component for systems where reliability is critical. The device is also characterized by its excellent thermal behavior, ensuring stable performance over a wide range of operating conditions.

Featuring an integrated ESD protection mechanism, the CGD942C is safeguarded against unexpected electrostatic discharges, thereby enhancing its durability and longevity. Its compact design allows for easy integration into existing systems without the need for significant modifications, simplifying the design and implementation process for engineers.

Key specifications of the NXP CGD942C include its high output power of up to 350 W CW, high gain of 18 dB, and high efficiency of 70%. These features, combined with its ruggedness and ease of use, make it an excellent choice for designers looking to enhance the performance of their high-power RF applications.

In summary, the NXP CGD942C RF power LDMOS transistor is a powerful, efficient, and reliable component that delivers top-tier performance for a variety of high-power RF applications. Its robust design and advanced technology make it a standout product in its class.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3837 $82.7674
4+ $33.9558 $135.8232
6+ $32.8956 $197.3736
8+ $31.8341 $254.6728
10+ $30.7727 $307.7270
13+ $27.5895 $358.6635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess