EN
  • EN
  • DE

CX24155-45MZ

Part No CX24155-45MZ
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 245488-CX24155-45MZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CX24155-45MZ CAD Model

Description

NXP CX24155-45MZ Product Overview

The NXP CX24155-45MZ represents a cutting-edge solution in the realm of integrated circuits, specifically designed to cater to the advanced needs of modern communication systems. This product is a testament to NXP's commitment to providing high-quality and reliable components for the electronics market.

Key Features

  • High Performance: The CX24155-45MZ is engineered to deliver exceptional performance, ensuring seamless operation in demanding applications.
  • Advanced Technology: Built with state-of-the-art technology, this IC incorporates the latest advancements in circuit design and manufacturing.
  • Energy Efficiency: With a focus on power conservation, the CX24155-45MZ is optimized for low power consumption, making it an eco-friendly choice for energy-conscious designs.
  • Compact Design: The small footprint of the component allows for its integration into space-constrained environments without sacrificing functionality.
  • Robust Reliability: NXP's commitment to quality means that the CX24155-45MZ is designed to meet stringent reliability standards, ensuring a long operational life.

Applications

The versatility of the NXP CX24155-45MZ makes it suitable for a broad range of applications. It is particularly well-suited for use in:

  • Telecommunications equipment
  • High-speed data processing systems
  • Wireless communication modules
  • Complex digital signal processing
  • Consumer electronics

Technical Specifications

The CX24155-45MZ boasts impressive technical specifications that underline its capabilities:

  • Manufacturer: NXP Semiconductors
  • Part Number: CX24155-45MZ
  • Package / Case: Customizable based on application needs
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by the datasheet
  • Quality and Compliance: Meets international standards and regulations

Ordering Information

To facilitate easy integration into your projects, the NXP CX24155-45MZ is available through authorized distributors. For detailed information on pricing, availability, and ordering options, please contact your local NXP sales office or an authorized distributor.

You May Also Be Interested in

EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
NEC
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4608 $61.3824
7+ $16.7891 $117.5237
11+ $16.2636 $178.8996
15+ $15.7392 $236.0880
19+ $15.2148 $289.0812
26+ $13.6406 $354.6556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess