EN
  • EN
  • DE

DAC08F

Part No DAC08F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 8-Bit high-speed multiplying D/A converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1166364-DAC08F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC08F CAD Model

Description

Introducing the DAC08F Digital-to-Analog Converter from NXP

The DAC08F from NXP Semiconductors is a high-performance, 8-bit digital-to-analog converter (DAC) designed to deliver precision and stability in a wide range of applications. This versatile DAC is an ideal solution for systems requiring accurate analog output from digital signals, such as in instrumentation, automatic test equipment, and digital control systems.

Constructed with advanced CMOS technology, the DAC08F ensures low power consumption while maintaining high-speed operation. Its 8-bit resolution provides a fine granularity of output levels, allowing for precise control over your analog signals. The device operates over a wide range of supply voltages, from +4.5V to +18V, which makes it suitable for various power environments and ensures compatibility with both TTL and CMOS logic families.

The DAC08F features a fast settling time, typically under 150ns, which enables rapid updates to the analog output, a critical parameter for applications requiring quick response times. Additionally, the inherent linearity of the DAC08F minimizes the need for calibration, simplifying system design and reducing time to market.

Integration is made easy thanks to the DAC08F's industry-standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) packaging. Its pinout is designed for straightforward interfacing with most microprocessors and digital systems, allowing for a seamless integration into your existing designs without the need for complex circuitry or additional components.

Key features of the DAC08F include:

  • 8-bit resolution for precise analog output
  • Low power consumption with advanced CMOS technology
  • Wide supply voltage range (+4.5V to +18V)
  • Fast settling time (typically under 150ns)
  • High linearity with minimal need for calibration
  • Compatible with TTL and CMOS logic
  • Standard 16-pin DIP or SOIC packaging for easy integration

Whether you're developing sophisticated industrial control systems, precision measurement devices, or any application that demands reliable digital-to-analog conversion, the DAC08F from NXP is a robust choice that promises to deliver performance and durability. Its combination of speed, power efficiency, and ease of use makes it a valuable component for engineers looking to enhance their systems with high-quality analog outputs.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3712 $61.8560
12+ $10.1513 $121.8156
18+ $9.8337 $177.0066
25+ $9.5172 $237.9300
32+ $9.1996 $294.3872
43+ $8.2479 $354.6597
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess