EN
  • EN
  • DE

DAC1201D125HL-C1

Part No DAC1201D125HL-C1
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821588-DAC1201D125HL-C1
Ultra Librarian 3D Model Ultra Librarian DAC1201D125HL-C1 CAD Model

Description

The DAC1201D125HL-C1 is a high-performance digital-to-analog converter (DAC) designed and manufactured by NXP Semiconductors, a leader in innovative high-performance mixed-signal solutions. This product stands out for its precision, speed, and reliability, making it an ideal choice for a wide range of applications including telecommunications, medical equipment, industrial automation, and high-end audio systems.

Key Features

  • Resolution: The DAC1201D125HL-C1 boasts a 12-bit resolution, providing fine granularity and high precision in the analog output.
  • Update Rate: With a maximum update rate of 125 megasamples per second (MSPS), this DAC allows for high-speed data processing, suitable for demanding applications that require quick response times.
  • Interface: The device includes a flexible parallel interface that supports various microcontrollers and digital signal processors, simplifying integration into existing systems.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for portable and battery-powered applications.
  • Voltage Reference: An integrated voltage reference enhances the stability and accuracy of the output signal.
  • Package: The DAC1201D125HL-C1 is available in a compact HLQFP32 package, which is conducive to space-constrained applications.

Applications

This DAC is versatile and can be used in various high-speed data conversion scenarios. Some of the typical applications include:

  • Wireless communication systems
  • Test and measurement equipment
  • Digital signal processing
  • High-resolution imaging systems
  • Professional audio equipment

Technical Specifications

Parameter Value Resolution 12-bit Max Update Rate 125 MSPS Interface Parallel Power Consumption Low Package HLQFP32

The DAC1201D125HL-C1 from NXP is a robust and precise DAC solution that meets the needs of various high-speed data conversion applications. Its combination of performance, efficiency, and flexibility makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess