The TVP5150APBS is a high-quality, low-power NTSC/PAL/SECAM video decoder chip from Texas Instruments that converts analog video signals into digital video data compatible with the ITU-R BT.656 standard. This advanced video decoder is specifically designed to facilitate the capture and processing of analog video signals in various multimedia applications such as video capture cards, digital video recorders, and TV sets.
Key Features
- Multiple Video Formats: Supports NTSC, PAL, and SECAM video formats, providing versatility for consumer electronics manufacturers.
- High-Quality Video Decoding: Utilizes advanced 10-bit ADCs and digital multi-line comb filtering to ensure crisp and clear video output.
- Robust Synchronization: Features built-in line-locked clock output for synchronized audio and video processing.
- Low Power Consumption: Designed for energy-efficient operation, making it ideal for portable and battery-operated devices.
- Programmable Video Output: Offers flexible output modes, including ITU-R BT.656 with 4:2:2 chroma sampling for easy integration with digital processors.
- Macrovision Detection: Capable of detecting Macrovision copy protection signals, ensuring compliance with content protection standards.
Applications
The TVP5150APBS is particularly well-suited for a range of applications that require reliable and high-quality video decoding. These include:
- Security and surveillance systems
- Video conferencing equipment
- Set-top boxes and digital TVs
- Personal video recorders (PVRs)
- Automotive infotainment systems
Technical Specifications
Parameter
Value
Analog Video Input
NTSC, PAL, SECAM
Digital Video Output
ITU-R BT.656
Supply Voltage
1.8V (Digital), 3.3V (Analog)
Package Type
32-Pin TQFP
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.