EN
  • EN
  • DE

DAP019BTN1

Part No DAP019BTN1
Manufacturer NXP / Nexperia
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981836-DAP019BTN1
Categories OEM Parts(C-E)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAP019BTN1 CAD Model

Description

Introducing the DAP019BTN1 from NXP

The DAP019BTN1 is a cutting-edge product from NXP, a renowned leader in the semiconductor industry. This high-performance device is designed to cater to a wide range of applications, offering exceptional efficiency and reliability. It is an ideal solution for designers looking to enhance their systems with advanced technology in power management and signal processing.

Key Features

  • High Integration: The DAP019BTN1 incorporates multiple features into a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: With its focus on energy conservation, this product ensures minimal power loss and maximizes efficiency, which is crucial for battery-powered devices and eco-friendly applications.
  • Robust Performance: Built to withstand harsh conditions, the DAP019BTN1 maintains its performance across a wide temperature range and is resilient against voltage fluctuations and transient conditions.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising on functionality.
  • Advanced Technology: Leveraging NXP's expertise in semiconductor design, the DAP019BTN1 is manufactured using state-of-the-art processes that ensure high-speed operation and low noise levels.

Applications

The versatility of the DAP019BTN1 makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication equipment

Technical Specifications

The DAP019BTN1 boasts an impressive set of technical specifications that highlight its capability to handle demanding tasks with ease:

  • Input voltage range optimized for various applications
  • High switching frequency for efficient operation
  • Integrated protection features to ensure device and system safety
  • Compliance with industry standards for quality and reliability

Whether you're developing a new project or upgrading an existing system, the DAP019BTN1 from NXP provides the performance and dependability you need to succeed. Its combination of efficiency, compactness, and robustness makes it a standout choice for your power management and signal processing requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Kemet
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess