EN
  • EN
  • DE

DSP56303VL100

Part No DSP56303VL100
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 100MHZ 196-MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP563xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Base Product Number DSP563
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587226-DSP56303VL100
Ultra Librarian 3D Model Ultra Librarian DSP56303VL100 CAD Model

Description

NXP DSP56303VL100 Digital Signal Processor

The NXP DSP56303VL100 is a high-performance digital signal processor (DSP) that combines speed, efficiency, and versatility for a wide range of signal processing applications. This processor is part of NXP's DSP563xx family, renowned for their powerful computational capabilities and efficient architecture. The DSP56303VL100 is an ideal solution for applications requiring fast and complex mathematical computations, such as audio processing, telecommunications, industrial control, and biomedical signal processing.

At the heart of the DSP56303VL100 is a 24-bit digital signal processing engine that operates at a maximum frequency of 100 MHz. This provides a remarkable performance level of up to 100 MIPS (Million Instructions Per Second), enabling the processor to handle demanding signal processing tasks with ease. The DSP core is supported by a robust set of peripherals and a flexible memory interface, which enhance the overall system performance and simplify system design.

The processor features 24-bit parallel external address and data buses, allowing for straightforward interfacing with external memory and peripherals. It includes an on-chip memory composed of 2 KB of program RAM and 2 KB of data RAM, which is essential for storing immediate data and instructions for quick access and processing. Additionally, the DSP56303VL100 supports an array of serial ports, including SPI (Serial Peripheral Interface) and SSI (Synchronous Serial Interface), which are crucial for communication with other devices in a system.

One of the distinguishing features of the DSP56303VL100 is its power management capabilities. It incorporates power-saving modes that significantly reduce power consumption during idle periods, making it an energy-efficient choice for battery-powered and energy-sensitive applications.

The NXP DSP56303VL100 is packaged in a 144-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while allowing for sufficient I/O capabilities. Its robust design and advanced features make it a highly reliable and effective solution for designers looking to incorporate sophisticated DSP functionality into their products.

Overall, the NXP DSP56303VL100 stands out as a powerful and versatile digital signal processor that delivers exceptional performance for a wide array of applications, ensuring that systems can meet the increasing demands for faster and more efficient signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess