EN
  • EN
  • DE

DSP56855BUE

Part No DSP56855BUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit DSP5685x CISC ROMLess 1.8V/3.3V 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 24 b
Frequency 120 MHz
Interface EBI/EMI, SCI, SPI
Lead Free Yes
Max Frequency 120 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 80 kB
Memory Type ROMless, SRAM
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of I/Os 47
Number of Pins 100
Number of Programmable I/O 18
Number of Timers/Counters 1
Operating Supply Voltage 1.8 V
Oscillator Type External
Peripherals DMA, POR, WDT
Radiation Hardening No
RAM Size 96 kB
RoHS Compliant
Watchdog Timer Yes
Weight 650.39476 mg
Win Source Part Number 1031053-DSP56855BUE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSP56855BUE CAD Model

Description

The NXP DSP56855BUE is a highly integrated digital signal processor designed to deliver exceptional performance and efficiency for a wide range of audio and signal processing applications. This powerful DSP is part of NXP's renowned 56800E core family, which combines the processing capabilities of a DSP with the functionality of a microcontroller, offering a versatile solution for embedded systems.

Key Features

  • High-Performance DSP Core: The DSP56855BUE features a 24-bit DSP engine that can run at high clock speeds, providing the computational power necessary for complex algorithms and signal processing tasks.
  • On-Chip Memory: This DSP includes integrated memory, consisting of RAM and ROM, to facilitate rapid data access and storage without the need for external memory components, which can simplify design and reduce system costs.
  • Peripheral Set: A comprehensive set of peripherals, including serial ports, timers, and analog-to-digital converters (ADCs), enhances the DSP's ability to interface with a variety of external devices and sensors.
  • Programmability: The DSP56855BUE is fully programmable, allowing developers to customize its operation to suit specific application requirements, from audio processing to industrial control systems.
  • Energy Efficiency: Designed with power efficiency in mind, the DSP56855BUE is suitable for applications where power consumption is a critical factor, such as battery-powered devices.

Applications

The NXP DSP56855BUE is an ideal choice for a multitude of applications, including but not limited to:

  • Professional and consumer audio equipment
  • Voice and speech processing
  • Instrumentation and control systems
  • Telecommunications infrastructure
  • Automotive audio and telematics

Technical Specifications

With its robust architecture and advanced features, the DSP56855BUE provides a flexible platform for developers to build sophisticated signal processing systems. Detailed technical specifications and documentation are available on the NXP website to support the design and development process.

Whether you're designing high-fidelity audio systems or complex control algorithms, the NXP DSP56855BUE offers the performance, integration, and efficiency required to create innovative solutions in today's demanding market.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess