EN
  • EN
  • DE

FS32K118LFT0MLFT

Part No FS32K118LFT0MLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP / ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number FS32K118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1354425-FS32K118LFT0MLFT
Ultra Librarian 3D Model Ultra Librarian FS32K118LFT0MLFT CAD Model

Description

Product Overview: NXP FS32K118LFT0MLFT

The NXP FS32K118LFT0MLFT is a state-of-the-art microcontroller unit (MCU) designed to cater to the demanding requirements of automotive and industrial applications. Built on the Arm® Cortex®-M0+ core, this MCU from NXP's S32K1 series offers a perfect blend of energy efficiency, processing power, and robust security features, making it an ideal choice for a wide array of control and connectivity tasks.

Key Features:

  • Core: At the heart of the FS32K118LFT0MLFT is the Arm Cortex-M0+ processor, which operates at speeds of up to 48 MHz. This core is known for its exceptional energy efficiency which makes it suitable for low-power applications.
  • Memory: The device comes equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, SPI, I2C, and UART. These interfaces facilitate easy integration with a range of peripherals and other microcontrollers, ensuring versatile connectivity options.
  • Analog Features: The FS32K118LFT0MLFT includes a 12-bit analog-to-digital converter (ADC) with 16 channels, enabling precise measurement of analog signals. It also boasts an analog comparator and a DAC interface for comprehensive analog functionality.
  • Timers and Clocks: A variety of timers and clock features are present, including a Real-Time Clock, Periodic Interrupt Timer, and Low-Power Timer, which are essential for time-sensitive tasks and power-efficient operation.
  • Safety and Security: The MCU is designed with safety in mind, featuring a Cyclic Redundancy Check (CRC) engine, watchdog timer, and error correction code (ECC) on both flash and RAM, ensuring data integrity and system reliability.
  • Package: Enclosed in a 48-pin LQFP package, the FS32K118LFT0MLFT offers a compact footprint suitable for space-constrained applications.
  • Temperature Range: It is operational over an extended temperature range, making it well-suited for harsh environments typically found in automotive and industrial settings.

Applications:

The NXP FS32K118LFT0MLFT MCU is versatile enough to be used in a variety of applications, including body electronics, sensor fusion, motor control, and general-purpose automotive control units. Its robust feature set also makes it an excellent choice for industrial automation, smart sensors, and low-power IoT devices.

With its combination of performance, security, and connectivity, the NXP FS32K118LFT0MLFT is a reliable and efficient solution for developers looking to create sophisticated systems that require a high degree of control and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9885 $54.8735
25+ $4.0931 $102.3275
38+ $3.9652 $150.6776
53+ $3.8373 $203.3769
68+ $3.7094 $252.2392
91+ $3.3257 $302.6387
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess