EN
  • EN
  • DE

FS32K118LFT0VLFR

Part No FS32K118LFT0VLFR
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description ARM Microcontrollers - MCU S32K118, 48 LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462977-FS32K118LFT0VLFR
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-LQFP (7x7)
Package / Case 48-LQFP
Ultra Librarian 3D Model Ultra Librarian FS32K118LFT0VLFR CAD Model

Description

The FS32K118LFT0VLFR by NXP is an ARM Cortex-based microcontroller unit (MCU) that combines efficiency with performance for a wide spectrum of embedded applications. Featured in a compact 48 LQFP package, it offers the perfect blend of processing power and size, making it suitable for space-constrained applications that require significant compute capability. Its design is based around the ARM Cortex architecture, ensuring a high degree of energy efficiency and enabling it to operate in low-power scenarios without sacrificing performance. This MCU includes rich peripherals such as advanced timers, communication interfaces, and analog-to-digital converters, providing developers with the flexibility to handle various tasks. With NXP’s robust development tools and software support, the FS32K118LFT0VLFR is a versatile choice for designers looking to push the boundaries of what's possible in automotive, industrial, and IoT applications.

You May Also Be Interested in

Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,003 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess