EN
  • EN
  • DE

FS32K142HRT0VLLT

Part No FS32K142HRT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K142HRT0VLLT, 935374931557
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919323-FS32K142HRT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K142HRT0VLLT CAD Model

Description

Product Overview: NXP FS32K142HRT0VLLT Microcontroller

The NXP FS32K142HRT0VLLT is a state-of-the-art microcontroller unit (MCU) designed for automotive and industrial applications requiring high levels of reliability and performance. This product is part of the S32K1 family, which is engineered to meet the rigorous demands of modern control applications.

Key Features:

  • Core: The MCU is built around an ARM Cortex-M4F core, which operates at a frequency of up to 72 MHz. This core includes a Floating Point Unit (FPU) for efficient handling of computations and DSP instructions, enhancing the processing of control algorithms.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex application code and data storage.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, SPI, I2C, and UART, enabling the MCU to connect to other devices and networks within a vehicle or industrial system.
  • Analog to Digital Converters (ADCs): Multiple high-resolution ADCs are integrated, allowing for precise measurement of analog signals.
  • Timers and Watchdog: It features a range of timers, including a Real-Time Clock (RTC) and periodic interrupt timers, as well as an independent watchdog for system reliability.
  • Package: The device is available in a 100-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it ideal for harsh environments.
  • Safety Features: The MCU includes safety features compliant with the ISO 26262 standard, making it suitable for automotive safety-critical applications.

Applications:

The FS32K142HRT0VLLT MCU is designed for a broad range of applications, including body electronics, sensor fusion, motor control, and advanced lighting systems in automotive environments. Its robust design and comprehensive feature set also make it an excellent choice for industrial control systems, such as PLCs, robotics, and energy management systems.

Conclusion:

With its powerful ARM Cortex-M4F core, extensive memory resources, versatile communication interfaces, and robust safety features, the NXP FS32K142HRT0VLLT MCU is a highly capable component for developers looking to create advanced and reliable automotive and industrial systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9482 $71.8446
6+ $19.6498 $117.8988
10+ $19.0358 $190.3580
13+ $18.4217 $239.4821
17+ $17.8077 $302.7309
22+ $15.9655 $351.2410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess