EN
  • EN
  • DE

FS32K144HAT0VLLT

Part No FS32K144HAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K144
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935372452557,568-FS32K144HAT0VLLT
Standard Package 450
Win Source Part Number 1322003-FS32K144HAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144HAT0VLLT CAD Model

Description

Product Overview: NXP FS32K144HAT0VLLT Microcontroller

The NXP FS32K144HAT0VLLT microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. This robust microcontroller is part of the S32K1xx series and is built on the Arm® Cortex®-M4F processor, delivering exceptional performance with a clock speed of up to 72 MHz. It is designed to meet the rigorous standards of the automotive industry, providing a reliable and secure platform for a wide variety of control and connectivity tasks.

The FS32K144HAT0VLLT comes with 144 KB of flash memory, offering ample space for complex applications, and 16 KB of RAM for efficient data processing. It also features a rich set of peripherals including multiple communication interfaces such as CAN, LIN, and SPI, making it an ideal choice for networking within vehicular systems or industrial control units.

With its advanced analog features, including multiple high-resolution ADCs, the microcontroller is well-suited for sensor interfacing and real-time data acquisition. The inclusion of a FlexTimer module makes it particularly adept at motor control and timing-sensitive tasks. Additionally, the device supports low-power modes, allowing for energy savings in applications where power conservation is critical.

Safety is a paramount concern in automotive and industrial environments, and the FS32K144HAT0VLLT microcontroller addresses this with its built-in safety features that comply with ISO 26262 standards. It includes hardware watchdog timers, error correction code (ECC) on both flash and RAM, and a fault collection and control unit, ensuring reliable operation even in the most demanding conditions.

For development and debugging, the microcontroller is supported by a comprehensive suite of tools, including the NXP S32 Design Studio IDE and a wide range of software libraries and SDKs. This facilitates a smooth development process from prototyping to production.

The FS32K144HAT0VLLT is available in a 100-pin LQFP package, providing a compact footprint while still offering extensive connectivity options. Whether for automotive body electronics, sensor fusion, or advanced industrial control systems, this NXP microcontroller is engineered to deliver high performance, safety, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5482 $55.6446
7+ $15.2191 $106.5337
11+ $14.7435 $162.1785
15+ $14.2679 $214.0185
19+ $13.7923 $262.0537
25+ $12.3655 $309.1375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,741 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess