EN
  • EN
  • DE

FS32K144HFT0VLHT

Part No FS32K144HFT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S32K
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K144
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 962064-FS32K144HFT0VLHT
Ultra Librarian 3D Model Ultra Librarian FS32K144HFT0VLHT CAD Model

Description

Introducing the NXP FS32K144HFT0VLHT Microcontroller

The NXP FS32K144HFT0VLHT is a cutting-edge microcontroller designed for automotive and industrial applications that require robust performance and a wide range of features. This powerful MCU is part of the S32K product line, which is tailored for automotive electronics control units (ECUs).

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K144HFT0VLHT is a 32-bit ARM Cortex-M4F core that operates at a frequency of up to 72 MHz. This core provides the computational horsepower required for complex algorithms and control processes, along with a Floating Point Unit (FPU) for efficient handling of numerical computations.
  • Memory Configuration: The device comes equipped with 256 KB of flash memory and 32 KB of RAM, which is ideal for storing firmware, application code, and running essential tasks smoothly.
  • Rich Connectivity: With multiple communication interfaces including CAN, LIN, UART, SPI, and I2C, the FS32K144HFT0VLHT offers excellent connectivity options for various automotive and industrial protocols.
  • Robust Timer System: The inclusion of a comprehensive set of timers, such as PWM, PIT, LPIT, and an RTOS, supports precise timing operations and task scheduling, which is critical for real-time applications.
  • Analog Modules: The MCU features a 12-bit ADC with multiple channels, as well as a 12-bit DAC, ensuring accurate analog signal processing capabilities.
  • Enhanced Safety and Security: The FS32K144HFT0VLHT is designed with a focus on safety, featuring a Memory Protection Unit (MPU), a Secure Hardware Extension (SHE), and a watchdog timer to ensure system integrity and secure operation.
  • Low Power Consumption: Its low-power modes make it an energy-efficient choice for applications where power conservation is critical.

Applications:

The NXP FS32K144HFT0VLHT is versatile and can be used in a variety of automotive applications, such as body control modules, sensor fusion, and motor control units. Additionally, its robust feature set makes it suitable for industrial applications that demand high reliability and precision.

Whether you're developing safety-critical automotive systems or sophisticated industrial controls, the FS32K144HFT0VLHT provides a reliable and flexible platform to build upon. Its integration of power, performance, and security features makes it an excellent choice for your next high-performance embedded application.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4548 $53.4576
28+ $3.6553 $102.3484
43+ $3.5410 $152.2630
59+ $3.4268 $202.1812
76+ $3.3126 $251.7576
102+ $2.9699 $302.9298
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess