EN
  • EN
  • DE

FS32V234CON1VUB

Part No FS32V234CON1VUB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description ISP GPU CSE1GHZ 4 CO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features ARM® Cortex®-A53, ARM® Cortex®-M4 Microprocessor IC series 4 Core, 64-Bit/1 Core, 32-Bit 1GHz 621-FCPBGA (17x17)
Manufacturer NXP
Package Tray
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M4
Speed 1GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (17x17)
Family Name FS32V234
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14841, 935351578557, FS32V234CON1VUB-ND
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872298-FS32V234CON1VUB
Ultra Librarian 3D Model Ultra Librarian FS32V234CON1VUB CAD Model

Description

The FS32V234CON1VUB is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This powerful microcontroller is part of the S32V2 MCU family, renowned for its high performance, reliability, and a wide range of features that make it an ideal choice for safety-critical systems.

Key Features

  • Advanced Processing Core: At the heart of the FS32V234CON1VUB lies an ARM Cortex-R52 core, which operates at speeds up to 800 MHz, providing the computational horsepower needed for complex applications.
  • Enhanced Safety Features: This microcontroller is designed with safety in mind, incorporating features that meet the ISO 26262 standard for automotive safety. It includes fault collection and control mechanisms to ensure reliable operation under various conditions.
  • Integrated Graphics Processing Unit (GPU): The inclusion of a GPU allows for advanced graphics and image processing capabilities, which are essential for modern user interfaces and vision-based automotive systems.
  • Robust Memory Architecture: With a generous memory capacity that includes high-speed RAM and flash memory, the FS32V234CON1VUB can handle complex software stacks and data-intensive processes.

Applications

The FS32V234CON1VUB is versatile and can be deployed in a variety of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Infotainment Systems
  • Industrial Control Systems
  • Real-time Data Processing Units

Connectivity and Expansion

With a range of connectivity options such as CAN, LIN, and Ethernet, the FS32V234CON1VUB ensures seamless integration into existing systems. It also provides ample opportunities for expansion through its various I/O ports and interfaces, enabling the addition of sensors, actuators, and other peripherals.

Conclusion

The FS32V234CON1VUB from NXP Semiconductors is a robust and feature-rich microcontroller that offers a blend of performance and safety for critical applications. Its powerful processing capabilities, combined with advanced safety features and connectivity options, make it a top choice for developers and engineers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4732 $77.4732
2+ $75.0522 $150.1044
3+ $72.6312 $217.8936
4+ $70.2101 $280.8404
5+ $62.9470 $314.7350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,221 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess