EN
  • EN
  • DE

FXTH870511DT1

Part No FXTH870511DT1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description IC SENSOR MULTICHIP XZAXIS 24QFN / Tire Pressure Monitoring (TPMS) Sensor RF Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Specialized Sensors
Manufacturer NXP USA Inc.
Packaging Reel - TR
Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Base Product Number FXTH870511
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number FXTH870511DT1TR,935315311528,FXTH870511DT1DKR,FXTH870511DT1CT
Standard Package 2,000
Win Source Part Number 1336558-FXTH870511DT1
Ultra Librarian 3D Model Ultra Librarian FXTH870511DT1 CAD Model

Description

Product Overview: FXTH870511DT1 from NXP

The FXTH870511DT1 is a highly integrated tire pressure monitoring sensor (TPMS) from NXP Semiconductors, designed to provide accurate and reliable tire pressure and temperature measurements. This advanced sensor is part of NXP's FXTH87 family, which is known for its compact size, low power consumption, and exceptional performance.

Featuring a dual-axis accelerometer, the FXTH870511DT1 offers precise tire position detection, enabling it to identify the exact location of each tire on the vehicle. This is particularly important for ensuring the correct association of tire pressure information with the corresponding tire, enhancing safety and maintenance efficiency.

The sensor is equipped with an integrated 8-bit microcontroller, which provides the computational power necessary to process measurements and execute the embedded firmware. This microcontroller is coupled with a pressure sensor and a temperature sensor to monitor the tire's condition continuously. The pressure sensor can detect a wide range of pressures, making it suitable for various vehicle types, from passenger cars to light trucks.

The FXTH870511DT1 also includes a low-power RF transmitter that operates in the 315 MHz and 434 MHz bands, allowing for robust and secure wireless communication with the vehicle's onboard systems. This feature enables real-time monitoring and alerting of tire pressure issues, helping to prevent accidents and improve fuel efficiency by ensuring tires are properly inflated.

Housed in a compact 7x7 mm QFN package, the FXTH870511DT1 is designed for ease of integration into a wide range of vehicle designs. Its small form factor and low profile make it an ideal choice for space-constrained applications where performance cannot be compromised.

The device is also characterized by its exceptional durability and has been engineered to withstand the harsh conditions typically encountered by TPMS, including high levels of vibration, temperature extremes, and moisture exposure.

Overall, the FXTH870511DT1 from NXP represents a sophisticated solution for TPMS applications, offering the perfect blend of performance, integration, and reliability for modern automotive safety requirements.

You May Also Be Interested in

Omron
SENSOR VOLTAGE 100VAC PLUG-IN
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 30M
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
OPTO SENSOR PB NPN OC 1M
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,962 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess