EN
  • EN
  • DE

GTL2003BQ

Part No GTL2003BQ
Manufacturer NXP / Nexperia
Description 8-bit bidirectional low voltage translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178037-GTL2003BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTL2003BQ CAD Model

Description

The NXP GTL2003BQ is a versatile level translator designed for bi-directional voltage translation between 1.0V and 5.0V without the need for a direction control signal. This makes it an ideal solution for mixed-voltage system environments commonly found in today's advanced electronics. The GTL2003BQ facilitates communication between devices operating at different voltage levels within a system, thus providing a seamless interface for data transfer.

Key Features

  • Bi-directional Translation: The GTL2003BQ supports bi-directional voltage level translation without direction pins, simplifying circuit design and reducing board space requirements.
  • Wide Voltage Range: This device can translate between any voltage level from 1.0V to 5.0V, making it highly flexible for use with various logic levels and compatible with today's low-voltage devices.
  • High-Speed Operation: With its capability to support high-speed signal propagation, the GTL2003BQ is suitable for high-performance applications.
  • Low Standby Current: The device features a low standby current, which is ideal for power-sensitive applications.
  • Flow-Through Pinout: A flow-through pinout design facilitates PCB layout and reduces signal distortion, ensuring reliable operation at high speeds.

Applications

The GTL2003BQ is used in a wide array of applications where voltage level translation is required. Some common applications include:

  • Interface translation in multi-voltage systems
  • Mobile and portable devices with different logic levels
  • Legacy device integration with newer technology platforms
  • Signal bridging between different logic families

Product Specifications

Parameter Value
Supply Voltage (VCC) 1.0V to 5.0V
Operating Temperature -40°C to +85°C
Package DHVQFN20

Overall, the NXP GTL2003BQ level translator is a highly efficient, reliable, and easy-to-use solution for modern electronics that require voltage level translation for proper communication between different logic domains.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6392 $61.1136
19+ $6.2682 $119.0958
29+ $6.0730 $176.1170
40+ $5.8766 $235.0640
51+ $5.6814 $289.7514
69+ $5.0936 $351.4584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess