EN
  • EN
  • DE

PCA9557DGVR

Part No PCA9557DGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 8
Interface I2C, SMBus
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TVSOP
Win Source Part Number 1236081-PCA9557DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9557
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9557DGVR CAD Model

Description

Product Overview: Texas Instruments PCA9557DGVR

The PCA9557DGVR is a sophisticated 8-bit I2C-bus I/O expander produced by Texas Instruments (TI), a leader in semiconductor solutions. This versatile component is designed to provide additional I/O capabilities to microcontrollers when the available GPIO pins are insufficient. It is particularly useful in applications where space and weight are critical, and it is commonly employed in a variety of industries including consumer electronics, automotive, and industrial control systems.

Key Features

  • Interface: I2C-bus/SMBus compatible interface supporting up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) transfer rates.
  • I/O Expansion: Provides 8 additional I/O ports that can be configured as inputs or outputs.
  • Operating Voltage: Wide operating voltage range from 2.3V to 5.5V, making it suitable for various logic levels and interoperable with both 3.3V and 5V systems.
  • Output Drive Capability: Open-drain interrupt output.
  • Packaging: Offered in a compact 16-pin TSSOP (DGVR) package, optimizing board space.
  • Addressing: 3 hardware address pins allowing up to 8 devices on the same bus.

Applications

The PCA9557DGVR is ideal for a range of applications where I/O expansion is needed. It is particularly beneficial in:

  • Servers
  • Personal electronics
  • Industrial controls
  • Automotive systems
  • Portable devices

Product Benefits

The PCA9557DGVR from Texas Instruments offers designers a high degree of flexibility and integration, reducing the need for additional components on the PCB. Its low power consumption and wide voltage range ensure compatibility with a variety of systems, while the I2C interface simplifies communication and connectivity. The device's built-in oscillator and programmable outputs allow for easy implementation and customization to specific application requirements.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The PCA9557DGVR is backed by TI's extensive technical support and documentation, ensuring that engineers have access to the resources they need to successfully incorporate this I/O expander into their designs.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9227 $57.6810
65+ $1.5776 $102.5440
100+ $1.5283 $152.8300
140+ $1.4790 $207.0600
175+ $1.4297 $250.1975
235+ $1.2818 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess