EN
  • EN
  • DE

HEF40097BP

Part No HEF40097BP
Manufacturer NXP / Nexperia
Description 3-state hex non-inverting buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179781-HEF40097BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40097BP CAD Model

Description

The NXP HEF40097BP is a high-quality integrated circuit that belongs to the HEF4000 family, renowned for its versatility and reliability in various digital applications. This product is a quintessential example of NXP's commitment to providing innovative semiconductor solutions that cater to a wide range of technological needs.

Key Features

  • Logic Type: The HEF40097BP is a Hex non-inverting Schmitt trigger. This logic type is crucial for applications that require signal conditioning to turn a noisy input into a clean digital signal.
  • Package: It comes in a DIP-14 (Dual In-line Package) that allows for easy insertion into standard breadboards and sockets for prototyping or permanent circuit assembly.
  • Operating Voltage: The device operates within a voltage range of 3V to 15V, making it suitable for various low to mid-range power applications.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the HEF40097BP is designed to perform reliably in extreme environmental conditions.
  • Static Power Consumption: It boasts a low static power consumption, contributing to energy efficiency in the systems where it is deployed.

Applications

The NXP HEF40097BP is an indispensable component in numerous electronic systems due to its ability to clean up signals and provide stable outputs. It is commonly used in:

  • Waveform shaping
  • Signal processing
  • Glitch removal
  • Switch debouncing
  • Logic level conversion

Quality and Reliability

NXP Semiconductors is known for its rigorous quality control and the HEF40097BP is no exception. Each unit undergoes stringent testing to ensure it meets the high standards for which NXP is known. Customers can trust in the durability and performance of the HEF40097BP, making it a smart choice for designers and engineers looking for a reliable Schmitt trigger solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2940 $59.2920
43+ $2.7029 $116.2247
67+ $2.6183 $175.4261
92+ $2.5338 $233.1096
118+ $2.4494 $289.0292
158+ $2.1960 $346.9680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess