EN
  • EN
  • DE

HEF40106BD

Part No HEF40106BD
Manufacturer NXP / Nexperia
Description Hex inverting Schmitt trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179784-HEF40106BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40106BD CAD Model

Description

Product Overview: NXP HEF40106BD Hex Inverting Schmitt Trigger

The NXP HEF40106BD is a high-performance, hex inverting Schmitt trigger device designed to deliver robust signal conditioning with noise immunity and stability. This integrated circuit is a part of the 4000 series, a family of CMOS logic ICs that are renowned for their low power consumption and wide operating voltage range.

Key Features

  • Voltage Range: The IC operates over a wide voltage range from 3V to 15V, making it suitable for various applications from low-voltage portable devices to industrial controls.
  • Six Independent Triggers: It contains six independent inverting Schmitt triggers, providing flexibility in design and the ability to handle multiple inputs simultaneously.
  • Hysteresis: Each trigger has a unique hysteresis characteristic which ensures enhanced noise immunity and transforms a slowly changing input signal into a fast-changing, jitter-free output.
  • Temperature Range: The device can operate over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: The HEF40106BD comes in a 14-pin SOIC package which is suitable for surface mount technology (SMT).
  • Logic Levels: It is compatible with standard CMOS logic levels, ensuring easy interfacing with other CMOS logic components.

Applications

The versatility of the HEF40106BD makes it ideal for a wide range of applications. It is commonly used in:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Debouncing circuits for switches and relays
  • Communication systems
  • Square wave and pulse generation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the HEF40106BD is no exception. It is manufactured to meet the stringent requirements of the automotive industry and other high-reliability applications, ensuring optimal performance and durability.

With its robust design and versatile features, the NXP HEF40106BD is an excellent choice for designers looking for a reliable Schmitt trigger solution.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess