EN
  • EN
  • DE

HEF4013BD

Part No HEF4013BD
Manufacturer NXP / Nexperia
Description Dual D-type flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179792-HEF4013BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4013BD CAD Model

Description

Product Overview: NXP HEF4013BD Dual D-Type Flip-Flop

The NXP HEF4013BD is a robust, dual D-type flip-flop integrated circuit that offers reliable performance for a wide range of digital applications. This versatile component is designed to operate as two independent D-type flip-flops with direct set and reset inputs. Manufactured by NXP Semiconductors, a leader in the industry, the HEF4013BD is a part of their HEF4000 family, which is well-known for its high-quality logic circuits.

Key Features

  • Logic Type: Dual D-type flip-flop
  • Operating Voltage: 3V to 15V, making it suitable for various power environments and logic level integrations.
  • Output Current: Capable of sourcing or sinking up to 4.2 mA, allowing for direct interfacing with other logic elements.
  • Package: Comes in a 14-pin DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and manufacturing.
  • Temperature Range: Designed to operate over a broad temperature range, ensuring reliability in a variety of operating conditions.

Applications

The HEF4013BD is suitable for a multitude of digital applications, including but not limited to:

  • Shift registers
  • Storage registers
  • Toggle circuits
  • Counters and dividers
  • Control circuits

Performance and Quality

The NXP HEF4013BD is built to deliver consistent and stable performance. Its D-type flip-flop configuration ensures that the output state is locked to the input state at the moment of the clock pulse, providing a reliable means of data storage and signal synchronization. The direct set and reset inputs also allow for immediate control over the output states, which is critical for many logic circuit designs.

As part of NXP's commitment to quality, the HEF4013BD is rigorously tested to meet industry standards for durability and longevity. This ensures that the device you receive is capable of withstanding the rigors of real-world applications, from industrial automation to consumer electronics.

Conclusion

In summary, the NXP HEF4013BD is a highly reliable dual D-type flip-flop that offers flexibility and performance for a wide range of digital applications. Its compatibility with various voltage levels and its robust design make it an excellent choice for designers looking for a dependable logic solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess