The L78L05C from STMicroelectronics is a fixed output voltage regulator that is specifically designed to offer a stable 5V power supply with a maximum output current of 100mA. This regulator is part of the L78L series, which is known for its reliability and efficiency in providing linear voltage regulation across a wide range of applications.
Key Features
- Output Voltage: Provides a precise 5V output with tight regulation.
- Output Current: Capable of delivering up to 100mA of load current.
- Thermal Overload Protection: Ensures the device remains safe even under excessive temperature conditions.
- Short Circuit Protection: Offers built-in protection against short circuits, enhancing the longevity and reliability of both the regulator and the circuit.
- Low Dropout Voltage: Functions efficiently with a low differential between the input and output voltage, making it suitable for battery-operated devices.
- Wide Operating Conditions: Can operate over a wide range of temperatures from 0°C to 125°C, making it versatile for various environments.
- Versatile Applications: Ideal for use in low power consumption applications such as small electronic devices, microcontrollers, and other digital equipment.
Package Options
The L78L05C voltage regulator is available in several package types, including TO-92, SO-8, and DPAK, providing flexibility for different design requirements and space constraints.
Applications
With its robust design and straightforward implementation, the L78L05C is perfectly suited for a wide array of applications, such as:
- Consumer Electronics
- Portable Devices
- Power Management Solutions
- Embedded Systems
- Automotive Applications
Whether you're designing a small home project or a complex industrial system, the L78L05C voltage regulator from STMicroelectronics provides a reliable and efficient power management solution that ensures your devices operate smoothly and consistently.