EN
  • EN
  • DE

HEF4014BT

Part No HEF4014BT
Manufacturer NXP / Nexperia
Description 8-bit static shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179797-HEF4014BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4014BT CAD Model

Description

The HEF4014BT is a high-quality integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This IC is part of the HEF4000 family, which is well-known for its robustness and versatility in various electronic applications.

Key Features

  • Logic Type: 8-stage shift register
  • Supply Voltage: Typically 5V, with a range of 3V to 15V
  • Output Current: 4.2mA
  • Package: SO16; a small outline package with 16 leads
  • Temperature Range: -40°C to +85°C, suitable for industrial applications
  • Quality: Compliant with the JEDEC standard no. 7A
  • Logic Case Style: SOT109-1

Product Description

The HEF4014BT is an 8-bit static shift register that operates as a serial to parallel converter. This device features eight D-type flip-flops with single data input and complementary outputs. A serial data is entered through a 2-input AND gate synchronous with the LOW to HIGH transition of the clock. The device also includes a direct overriding clear input (CD), serial input (DS), and clock (CP) inputs.

Designed with high noise immunity and low power consumption in mind, the HEF4014BT is suitable for a wide range of applications in the industrial and consumer electronics sectors. Its ability to handle a wide voltage range makes it particularly adaptable to various circuit designs.

Applications

This shift register is commonly used in situations where it is necessary to convert data from serial to parallel format. This makes it ideal for use in:

  • Data processing
  • Data storage
  • Signal processing
  • Control systems

The HEF4014BT's compact SO16 packaging makes it a space-saving option for PCB designs, ensuring that it can be integrated into systems where board real estate is at a premium. With its broad operating temperature range, it is suitable for challenging environments, maintaining reliable performance where other components might falter.

Conclusion

Overall, the HEF4014BT from NXP Semiconductors is a versatile and reliable component that provides a simple and effective solution for digital data management and transfer in a variety of electronic applications. Its durable design and wide range of features make it an excellent choice for designers looking for a high-performance shift register.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9305 $51.1775
135+ $0.7635 $103.0725
205+ $0.7397 $151.6385
280+ $0.7158 $200.4240
365+ $0.6920 $252.5800
485+ $0.6204 $300.8940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess