EN
  • EN
  • DE

HEF40160BT

Part No HEF40160BT
Manufacturer NXP / Nexperia
Description 4-bit synchronous decade counter with asynchronous reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179801-HEF40160BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40160BT CAD Model

Description

The HEF40160BT is a high-performance, 4-bit synchronous binary counter integrated circuit produced by NXP Semiconductors. This advanced IC belongs to the HEF4000 family, which is well-known for its robust CMOS technology, making it suitable for a wide range of industrial and commercial applications.

The counter operates through a synchronous counting mechanism, ensuring precise timing and sequence counting which is essential for applications that require strict data processing and timing control. It has a count sequence from 0 to 15 (0000 to 1111 in binary), and features an asynchronous master reset input (MR) that, when activated, resets the counter to its zero state.

The HEF40160BT comes in a compact SOT109-1 package, commonly referred to as SO16. This surface-mount package allows for efficient use of PCB real estate, fitting perfectly into space-constrained applications while providing excellent thermal and electrical performance.

Key Features:

  • Counting Sequence: 4-bit binary counting from 0 to 15.
  • Speed: Fast count operations suitable for high-speed applications.
  • Reset: Asynchronous master reset to immediately return counter to zero state.
  • Package: SO16 package for efficient PCB layout.
  • Supply Voltage: Wide range of operating voltages from 3V to 15V.
  • Temperature Range: Designed to operate over an extended temperature range.
  • Technology: Utilizes NXP's robust CMOS technology for reliability and durability.

The HEF40160BT is ideal for use in digital counters, frequency dividers, and general-purpose logic applications where reliable and accurate counting is required. Its versatility and performance characteristics make it a go-to choice for engineers and designers looking for a dependable counter IC.

With NXP's commitment to quality, the HEF40160BT is manufactured to meet high standards of performance and stability, making it a smart choice for your electronic designs that require a 4-bit counter.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess