EN
  • EN
  • DE

HEF40192BD

Part No HEF40192BD
Manufacturer NXP / Nexperia
Description 4-bit up/down decade counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179812-HEF40192BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40192BD CAD Model

Description

The NXP HEF40192BD is a robust, high-performance CMOS up/down decade counter designed for use in a wide range of electronic applications. This versatile integrated circuit (IC) is part of the HEF4000 family, well known for its reliability and ease of use. The HEF40192BD, in particular, is designed to count sequences of pulses, making it an ideal choice for timers, frequency dividers, and other counting-related applications.

Key Features

  • Counting Mode: The device can count both upwards and downwards, providing flexibility in control and measurement systems.
  • Decade Counter: It is capable of counting from 0 to 9 (decimal) which makes it suitable for decimal counting operations.
  • Binary-Coded Decimal (BCD) Output: The counter's output is in BCD format, which is convenient for interfacing with digital displays or other logic systems that utilize BCD.
  • Master Reset: Includes a master reset function that immediately resets the count to zero, which is essential for initializing the count or for quick resets in dynamic environments.
  • Multiple Counting Modes: Features separate up/down clock inputs for versatile counting operations.
  • Standardized Pin Configuration: The HEF40192BD comes in a standard 16-pin dual in-line package (DIP), ensuring compatibility with breadboards and standard sockets.
  • Wide Operating Voltage: Can operate across a wide voltage range, typically from 3V to 15V, allowing for use in various logic level environments.

Applications

The NXP HEF40192BD's ability to handle both up and down counting makes it a versatile component for numerous applications. It is commonly used in:

  • Digital clocks and timers
  • Frequency dividers
  • Event counters
  • Scoreboards and tally counters
  • Programmable logic controllers (PLCs)

With its reliable performance and ease of integration, the NXP HEF40192BD up/down decade counter is an excellent choice for designers and engineers looking to implement counting functions into their digital systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3137 $59.6466
43+ $2.7189 $116.9127
66+ $2.6334 $173.8044
91+ $2.5491 $231.9681
118+ $2.4636 $290.7048
157+ $2.2095 $346.8915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess