EN
  • EN
  • DE

HEF40240BT

Part No HEF40240BT
Manufacturer NXP / Nexperia
Description Octal inverting buffers with 3-state outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179828-HEF40240BT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF40240BT CAD Model

Description

Product Overview: HEF40240BT by NXP

The HEF40240BT is a high-performance, 8-bit inverting buffer/line driver designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's HEF4000 series, which is well-known for its robustness and versatility in various electronic applications.

Key Features

  • Logic Type: The device functions as an 8-bit inverting buffer or line driver, providing signal inversion with high current drive capability.
  • Package: The HEF40240BT comes in a standard SOIC-20 package, which is suitable for surface-mounted technology (SMT) and is ideal for compact PCB layouts.
  • Supply Voltage Range: It operates across a wide supply voltage range from 5V to 15V, making it compatible with various logic levels and suitable for interfacing with other standard logic families.
  • High Fan-out: The device features a high fan-out, which allows it to drive multiple inputs without degradation of signal quality, ensuring reliable performance in complex circuits.
  • Temperature Range: The HEF40240BT is designed to operate over an extended industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The HEF40240BT is suitable for a wide range of applications, including:

  • Buffering and driving bus lines
  • Signal inversion for digital processing
  • Interface between different logic levels
  • Memory address drivers
  • Input/output (I/O) port drivers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the HEF40240BT is no exception. It is manufactured using silicon gate CMOS technology, which provides high immunity to noise, low power consumption, and a stable operation. The device is also rigorously tested to meet stringent industry standards for quality and reliability.

Conclusion

The HEF40240BT from NXP Semiconductors is an essential component for designers looking for a reliable and flexible inverting buffer/line driver. Its wide operating voltage range, high fan-out, and compatibility with various logic families make it an excellent choice for a multitude of digital applications. Its robustness in industrial temperature ranges and adherence to quality standards ensure that it can be integrated into systems with confidence.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess