EN
  • EN
  • DE

HEF40244BDB

Part No HEF40244BDB
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Dual 4-BIT Driver True Output CDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999509-HEF40244BDB
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF40244BDB CAD Model

Description

The NXP HEF40244BDB is a high-performance, octal buffer/line driver designed to interface with bus lines in a digital system. This integrated circuit is part of the HEF4000 family, which is well-known for its robustness and versatility in various electronic applications. The device features eight independent buffer/line drivers with 3-state outputs, making it an ideal component for driving bus lines or buffering memory address registers.

Key Features:

  • Octal Bus Interface: Eight separate buffer/line drivers to manage multiple signals.
  • 3-State Outputs: Each buffer has a 3-state output that can be set to high, low, or high-impedance, allowing for efficient bus management.
  • Wide Voltage Range: The HEF40244BDB operates over a broad voltage range, accommodating various logic levels and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power usage during operation, making it suitable for power-sensitive applications.
  • High Noise Immunity: The device exhibits excellent noise immunity characteristics, ensuring signal integrity in electrically noisy environments.
  • Durable Construction: Packaged in a robust dual in-line package (DIP), the HEF40244BDB is built to withstand challenging conditions and provide reliable performance over its lifespan.

Applications:

The NXP HEF40244BDB is highly versatile and can be used in a variety of applications, including:

  • Memory address drivers
  • Data bus drivers
  • Input/output port drivers
  • Buffer registers
  • Control bus drivers

Technical Specifications:

Parameter Value
Supply Voltage Range 3V to 15V
Number of Pins 20
Operating Temperature -40°C to +85°C
Package Type Dual In-Line Package (DIP)

This NXP HEF40244BDB octal buffer/line driver is an essential component for designers and engineers looking to create reliable and efficient digital systems. Its combination of features ensures that it can meet the needs of a wide range of applications, delivering performance and durability that professionals expect from NXP Semiconductors.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess