EN
  • EN
  • DE

HEF40374BT

Part No HEF40374BT
Manufacturer NXP / Nexperia
Description Octal D-type flip-flop with 3-state outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179848-HEF40374BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF40374BT CAD Model

Description

The HEF40374BT is a high-performance, octal D-type flip-flop integrated circuit produced by NXP Semiconductors. This precision-engineered component is designed to provide reliable and efficient data storage functionality in a wide range of digital applications. With its advanced features and robust design, the HEF40374BT is an ideal solution for system designers looking to enhance the performance of their digital systems.

Key Features

  • Octal D-type Flip-Flop: The HEF40374BT features eight edge-triggered D-type flip-flops, allowing for the simultaneous storage of eight bits of data.
  • 3-State Outputs: Each flip-flop has a 3-state output, which can be used in bus-oriented applications, providing high-impedance (off) state to prevent bus contention.
  • Wide Operating Voltage: This IC operates over a wide voltage range from 3V to 15V, making it suitable for various logic level requirements and power supply conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the HEF40374BT maintains low power dissipation, which is crucial for power-sensitive applications.
  • High Noise Immunity: The device exhibits high noise immunity, ensuring stable performance in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which is essential for balanced propagation delays when driving loads.

Applications

The versatility of the HEF40374BT allows it to be used in a variety of digital systems, including:

  • Memory storage and registers
  • Data management systems
  • Computer systems
  • Industrial controls
  • Communication equipment

Technical Specifications

The HEF40374BT is available in a surface-mount package, which is conducive to modern PCB design and manufacturing processes. Its technical specifications ensure compatibility with industry standards, allowing for seamless integration into existing and new designs.

Conclusion

With its combination of features such as octal D-type configuration, 3-state outputs, and wide operating voltage range, the HEF40374BT from NXP stands out as a reliable and versatile component for digital storage applications. Its low power consumption and high noise immunity further enhance its suitability for a broad range of electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0621 $58.4155
135+ $0.8716 $117.6660
210+ $0.8443 $177.3030
285+ $0.8170 $232.8450
370+ $0.7899 $292.2630
490+ $0.7082 $347.0180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess