EN
  • EN
  • DE

HEF4050BT,653

Part No HEF4050BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffers & Line Drivers Hex non-inverting buffers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 3mA, 20mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 099270-HEF4050BT,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4050BT,653 CAD Model

Description

Product Overview: NXP HEF4050BT,653

The NXP HEF4050BT,653 is a high-performance, hex non-inverting buffer integrated circuit designed to meet the requirements of a wide range of electronic applications. This robust component is part of NXP's HEF4000 family, which is well-known for its reliability and versatility in the semiconductor industry. The device features six independent buffers that provide the capability to interface between different voltage levels, making it ideal for translating logic signals in mixed-voltage systems.

Built using silicon gate CMOS technology, the HEF4050BT,653 ensures low power consumption while maintaining a high noise immunity level. This characteristic is particularly important in battery-operated devices and other power-sensitive applications. The IC is suitable for use in logic level shifting, signal buffering, and driving high capacitive loads due to its high current sourcing and sinking capabilities.

Key Features:

  • Voltage Range: The device operates over a wide supply voltage range from 3V to 15V, accommodating various logic levels and making it compatible with TTL, CMOS, and other logic families.
  • High Impedance: The high input impedance minimizes loading on the driving circuit, preserving signal integrity and reducing power consumption.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The HEF4050BT,653 is available in an SO16 package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications:

This versatile IC can be employed in a diverse array of applications. It is particularly useful in interfacing microcontrollers with other logic voltages, driving LEDs, and as a buffer for digital signal processing. Its ability to handle bidirectional signal transmission also makes it a good fit for data bus buffering in computers and communication systems.

Whether used in industrial control systems, consumer electronics, or automotive applications, the NXP HEF4050BT,653 provides a reliable solution for digital logic level conversion and buffering needs.

In summary, the NXP HEF4050BT,653 is a versatile, high-performance buffer IC that offers a combination of wide voltage compatibility, low power consumption, and high noise immunity. Its robust design and ease of integration make it a popular choice among engineers and designers for a wide range of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2097 $50.3280
585+ $0.1720 $100.6200
900+ $0.1667 $150.0300
1,240+ $0.1613 $200.0120
1,605+ $0.1559 $250.2195
2,150+ $0.1398 $300.5700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess