EN
  • EN
  • DE
  • IT

HEF4051PW

Part No HEF4051PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0605+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714346-HEF4051PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4051PW CAD Model

Description

Product Overview: NXP HEF4051PW

The NXP HEF4051PW is a versatile and high-performance 8-channel analog multiplexer/demultiplexer integrated circuit that belongs to the 4000 series logic family. This device is designed to handle both digital and analog signals, making it an ideal choice for a wide range of applications in various electronic systems. The HEF4051PW is capable of working with a single supply voltage as well as dual supply voltages, providing flexibility in system design.

Key Features

  • 8-Channel Multiplexing Capability: The HEF4051PW can route 8 different analog or digital inputs to a single output or vice versa, which simplifies the design of complex signal routing systems.
  • Wide Voltage Range: It operates over a broad voltage range, from 3V to 15V for single supply operations, and ±5V to ±15V for dual supply operations, accommodating various power supply standards.
  • Low ON Resistance: The device exhibits a low ON resistance, typically around 70 Ohms at 5V VDD, which ensures minimal signal attenuation and distortion.
  • High Off-State Isolation: The IC provides excellent off-state channel isolation, which prevents signal leakage between channels when they are not selected.

Typical Applications

The HEF4051PW is well-suited for a multitude of applications, including:

  • Data acquisition systems
  • Signal routing in communication devices
  • Audio and video switching
  • Function generators
  • Instrumentation
  • Automotive systems

Package and Quality

The device comes in a TSSOP16 (thin shrink small outline package) that is designed for surface mount technology, ensuring compactness and ease of integration into modern PCB designs. The HEF4051PW is also compliant with industry-standard quality and reliability norms, making it a trustworthy choice for both commercial and industrial applications.

Conclusion

In conclusion, the NXP HEF4051PW is a high-quality, flexible solution for multiplexing needs in electronic circuits. Its ability to work with a range of voltage levels, combined with its high channel isolation and low ON resistance, make it a smart choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess