EN
  • EN
  • DE

HEF4053BT

Part No HEF4053BT
Manufacturer NXP / Nexperia
Description Triple 2-channel analogue multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179872-HEF4053BT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4053BT CAD Model

Description

The HEF4053BT, manufactured by NXP Semiconductors, is a versatile triple 2-channel analog multiplexer/demultiplexer integrated circuit, designed for use in a wide array of applications ranging from signal gating, modulation, demodulation, to signal multiplexing. This IC is part of the 4000 series CMOS logic family and is known for its high noise immunity and low power consumption.

Key Features

  • Versatility: It includes three independent switch functions, where each switch has a 2-channel configuration.
  • Wide Voltage Range: The device can operate over a wide voltage range from 3V to 15V, making it suitable for various digital and analog applications.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is crucial for battery-powered devices.
  • High-Speed Switching: Fast switching times of the HEF4053BT are ideal for high-frequency signal processing.
  • Bidirectional Communication: Each switch can conduct equally well in both directions and can handle both digital and analog signals, offering great flexibility in signal routing.
  • Low "ON" Resistance: The device exhibits low "on" resistance, ensuring minimal signal attenuation when the switch is closed.

Applications

The HEF4053BT is often used in:

  • Analog signal switching and routing
  • Digital signal multiplexing and demultiplexing
  • Signal modulation and demodulation circuits
  • Function generators
  • Communication systems

Package and Quality

The device is available in a 16-pin SO (Small Outline) package, which is suitable for surface-mounted technology (SMT). The HEF4053BT is also recognized for its reliability and compliance with industry-standard specifications, making it a trusted choice for both commercial and industrial applications.

With its combination of features, the HEF4053BT from NXP is an essential component for designers seeking a reliable and flexible solution for their multiplexing and demultiplexing needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3441 $51.6150
355+ $0.2824 $100.2520
550+ $0.2736 $150.4800
760+ $0.2647 $201.1720
980+ $0.2559 $250.7820
1,310+ $0.2294 $300.5140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess