EN
  • EN
  • DE

LT1072CSW#PBF

Part No LT1072CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 120301-LT1072CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1072CSW#PBF CAD Model

Description

The LT1072CSW#PBF is a versatile and powerful switching regulator produced by Linear Technology, designed to cater to a wide range of power supply applications. This component stands out with its high efficiency, reliability, and ease of use, making it an ideal choice for engineers seeking a robust solution for their power conversion needs.

Key Features

  • High Voltage Operation: Capable of operating efficiently with input voltages up to 60V, which makes it suitable for applications that require a wide input range.
  • Adjustable Switching Frequency: Offers an adjustable switching frequency from 100kHz to 100Hz, allowing designers to optimize the performance based on their specific requirements.
  • Low Standby Power: The quiescent current is minimal, contributing to low standby power consumption and making it ideal for battery-powered devices.
  • High Output Power: With the ability to deliver high output power, the LT1072CSW#PBF is capable of driving a variety of loads, from simple to complex systems.
  • Versatile Topologies: Supports multiple topologies including boost, flyback, and inverting configurations, providing flexibility in design architecture.

Applications

The LT1072CSW#PBF is suitable for a broad spectrum of applications, such as:

  • Portable and battery-powered equipment
  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • High-power LED lighting
  • Off-line power supplies

Quality and Reliability

Linear Technology ensures that the LT1072CSW#PBF meets the highest standards of quality and reliability. The device is packaged in a thermally efficient 16-lead wide surface mount package, providing enhanced thermal performance and space-saving on the PCB. It also comes with over-temperature and current-limit protections, safeguarding the circuit from potential damage due to abnormal operating conditions.

Whether you are developing a simple power supply or a complex energy management system, the LT1072CSW#PBF from Linear Technology offers the performance, durability, and adaptability required to meet your design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8274 $62.6192
18+ $6.4230 $115.6140
28+ $6.2220 $174.2160
39+ $6.0210 $234.8190
50+ $5.8200 $291.0000
67+ $5.2183 $349.6261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess