EN
  • EN
  • DE

CD74ACT253M96

Part No CD74ACT253M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 75mA, 75mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ACT253
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577443-CD74ACT253M96
Ultra Librarian 3D Model Ultra Librarian CD74ACT253M96 CAD Model

Description

The CD74ACT253M96 is a high-speed CMOS Dual 4-Input Multiplexer with 3-state outputs designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of Texas Instruments' ACT (Advanced CMOS Technology) family, which is known for its high-speed operation while maintaining the low power dissipation of CMOS circuitry.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Dual 4-Input
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: SOIC-16
  • Propagation Delay Time: Fast switching speeds
  • IC Interface Type: CMOS

Product Description

The CD74ACT253M96 features two individual 4-input multiplexers with 3-state outputs that can interface directly with the data bus. Each multiplexer has four inputs, one output, and two select inputs which determine which of the four inputs is routed to the output. The 3-state outputs allow for connection to a bus-structured system, offering the ability to disable the output to avoid bus contention.

This device is characterized for operation from -55°C to 125°C, making it suitable for a wide range of applications, including those in harsh environments. The supply voltage range of 4.5V to 5.5V ensures compatibility with standard 5V digital systems. The CD74ACT253M96 comes in a compact SOIC-16 package, which is ideal for space-constrained applications.

With its fast propagation delay and low power dissipation, the CD74ACT253M96 is a versatile choice for implementing data selection and routing functions in digital systems. Whether used in data acquisition systems, communication systems, or control systems, this multiplexer from Texas Instruments provides reliable performance and robust functionality.

For designers and engineers seeking a high-quality, high-performance multiplexer solution, the CD74ACT253M96 from Texas Instruments stands out as an exceptional component that combines speed, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0384 $51.9200
120+ $0.8521 $102.2520
185+ $0.8254 $152.6990
255+ $0.7988 $203.6940
325+ $0.7722 $250.9650
435+ $0.6923 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess