EN
  • EN
  • DE

PCA9504ADGG

Part No PCA9504ADGG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description High Integrated Custom ASIC 56-Pin TSSOP / IC GLUE CHIP 4 DUAL 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications PC's, PDA's
Supply Voltage - Operating 3 V to 5.25 V
Case / Package 56-TSSOP
Mounting Surface Mount
Win Source Part Number 092336-PCA9504ADGG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9504A
Introduction Date July 25, 2000
Country of Origin China, Philippines , Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9504ADGG CAD Model

Description

The NXP PCA9504ADGG is a robust I/O expander chip designed to provide additional input/output (I/O) ports for a host controller, typically in microcontroller-based systems. This integrated circuit is part of NXP's extensive portfolio of interface products that are known for their reliability and performance.

Key Features

  • Expandability: The PCA9504ADGG offers a 4-bit I/O expansion, which can be invaluable when the host microcontroller does not have enough I/O pins for the application's needs.
  • Interface: It utilizes the I²C-bus interface, which is a widely adopted serial communication protocol that allows for easy integration into most embedded systems.
  • Addressing: The device supports up to eight unique I²C addresses through hardware address pins, enabling the connection of multiple expanders to the same I²C bus without address conflicts.
  • Power Supply: It operates over a wide supply voltage range from 2.3 V to 5.5 V, making it suitable for both 3.3 V and 5 V systems.
  • Polarity Inversion: The PCA9504ADGG provides a polarity inversion register, allowing users to invert the polarity of the I/O pins, thereby offering flexibility in interfacing with different peripherals.

Applications

The PCA9504ADGG is designed to be used in a variety of applications where additional I/O ports are necessary. It is particularly useful in scenarios where PCB space is at a premium, and additional microcontroller pins are not available. Common applications include:

  • Server motherboards
  • Embedded systems
  • Industrial control
  • Home automation systems
  • Consumer electronics

Package Information

The NXP PCA9504ADGG comes in a TSSOP16 (thin shrink small outline package) which is suitable for space-constrained applications. This package type also allows for efficient PCB layout and is conducive to automated assembly processes.

Conclusion

Overall, the NXP PCA9504ADGG is a versatile and practical solution for systems that require additional I/O capabilities. With its easy-to-use I²C interface and flexible features, it is an excellent choice for expanding the functionality of a wide range of electronic products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess