The HEF4894BT/Q100,118 is a high-performance, automotive-grade integrated circuit (IC) manufactured by NXP Semiconductors. This product is a versatile, 12-stage shift-and-store register designed to support the stringent requirements of the automotive industry. It is part of the HEF4894B family, which is known for its reliability and robustness in challenging environments.
Key Features
- Shift-and-Store Register: The device comprises a 12-bit serial-in/parallel-out shift register with a storage register and 3-state outputs.
- High-Quality Standards: It meets the Q100 automotive qualification, ensuring high reliability and performance under extreme conditions.
- Versatile Operating Voltage: The IC operates over a wide voltage range, making it suitable for various automotive applications.
- Temperature Range: Designed to operate over an extended temperature range, it is suitable for under-the-hood applications.
- Output Capability: The device features high-current sourcing outputs to drive LEDs or other display elements directly.
Applications
The HEF4894BT/Q100,118 is ideal for a range of automotive applications, including but not limited to:
- LED light control and animation
- Instrument cluster displays
- Indicator and warning lights
- Control panel interfaces
Technical Specifications
Parameter
Value
Supply Voltage
4.5 V to 15.5 V
Operating Temperature
-40°C to +125°C
Package
SO16
Mounting Type
Surface Mount
Quality and Support
NXP Semiconductors is committed to providing high-quality products and support. The HEF4894BT/Q100,118 is backed by NXP's extensive technical support and documentation, ensuring that designers and engineers can integrate this IC into their automotive systems with confidence.