EN
  • EN
  • DE

SNJ54HC166J

Part No SNJ54HC166J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC166
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673929-SNJ54HC166J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC166J CAD Model

Description

Product Overview: SNJ54HC166J

The SNJ54HC166J is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 54HC series, which is renowned for its robustness and high-speed operation. The SNJ54HC166J is a parallel-load 8-bit shift register, which is designed for digital signal processing and performs serial-to-parallel data conversion.

Key Features

  • Logic Family: The SNJ54HC166J is built on CMOS technology, ensuring low power consumption and high noise immunity.
  • Parallel-Load Capability: Users can load data in parallel format into the register, providing flexibility in data handling.
  • Shift Register: With an 8-bit configuration, it can shift data serially, which is essential for applications requiring data manipulation and storage.
  • Direct Overriding Clear: This feature allows for immediate clearing of the register for efficient data management.
  • Edge-Triggered Clock: The device operates on the edge-triggered clocking mechanism, ensuring precise timing and control of data shifts.
  • Wide Operating Temperature: The SNJ54HC166J is designed to function over a broad temperature range, making it suitable for industrial applications.

Applications

The SNJ54HC166J is versatile and can be used in a variety of digital applications. It is particularly useful in systems that require data storage, data manipulation, or a need to convert serial data to parallel data for further processing. Common applications include:

  • Data acquisition systems
  • Communication interfaces
  • Instrumentation
  • Process control systems
  • Microprocessor/microcontroller interfaces

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54HC166J is built to meet stringent industry standards, ensuring reliability and performance even in the most demanding conditions. With its robust design, the SNJ54HC166J is a reliable choice for designers looking to incorporate a durable and efficient shift register into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8380 $68.5140
6+ $18.7389 $112.4334
9+ $18.1533 $163.3797
12+ $17.5677 $210.8124
15+ $16.9821 $254.7315
20+ $15.2253 $304.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess