EN
  • EN
  • DE

HT1MOA4S30/E/3J

Part No HT1MOA4S30/E/3J
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 125KHZ PLLMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type RFID Transponder
Frequency 125kHz
Voltage - Supply 6.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Case / Package MOA4, Smart Card Module
Supplier Device Package PLLMC
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1505481-HT1MOA4S30/E/3J
Ultra Librarian 3D Model Ultra Librarian HT1MOA4S30/E/3J CAD Model

Description

N

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess