EN
  • EN
  • DE

ICM7555ID-T

Part No ICM7555ID-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description Standard Timer Single 8-Pin SOIC T/R Standard Timer Single 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Pins 8
RoHS Compliant
Win Source Part Number 1064050-ICM7555ID-T
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICM7555ID-T CAD Model

Description

Product Overview: ICM7555ID-T from NXP

The ICM7555ID-T is a highly versatile and reliable CMOS timer integrated circuit brought to you by NXP Semiconductors. This IC is a direct replacement for the standard 555 timer but offers the benefits of low power consumption and stable operation over a wide range of voltage levels. The ICM7555ID-T is designed for precision timing applications and can be used in a myriad of electronic circuits, including timers, pulse generation, oscillator applications, and as a flip-flop element.

Key Features

  • Voltage Range: The ICM7555ID-T operates within a supply voltage range of 2V to 18V, making it suitable for various battery-operated and portable devices.
  • Low Power Consumption: One of the hallmark features of this timer IC is its low static current consumption (typically around 60μA at 5V and 25°C), making it ideal for power-sensitive applications.
  • High Frequency: The maximum clock frequency reaches up to 1MHz, allowing for high-speed operation in applications requiring precise timing pulses.
  • Stable Operation: Its temperature stability of 0.005% per °C ensures reliable performance across a range of environmental conditions.
  • Adjustable Duty Cycle: The ICM7555ID-T provides an adjustable duty cycle, giving designers the flexibility to tailor the pulse outputs for their specific requirements.

Applications

The ICM7555ID-T is highly adaptable and can be employed in various applications such as:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Oscillator applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the ICM7555ID-T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and ability to operate under a wide range of temperatures (-40°C to +85°C), this timer IC is an excellent choice for designers looking for a reliable and efficient timing solution.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess