EN
  • EN
  • DE

IP4049CX5/LF

Part No IP4049CX5/LF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1142+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718659-IP4049CX5/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4049CX5/LF CAD Model

Description

The IP4049CX5/LF is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This component is specifically tailored for advanced ESD protection and signal conditioning, making it an ideal choice for safeguarding sensitive high-speed data lines against electrical disturbances.

Key Features

  • ESD Protection: The IP4049CX5/LF offers exceptional Electrostatic Discharge (ESD) protection for electronic devices, ensuring compliance with the IEC 61000-4-2 standard. This feature is critical in preventing damage to the device caused by static electricity and other transient voltage spikes.
  • High-Speed Data Line Filtering: With its integrated low-pass filters, this product is capable of conditioning high-speed signals such as USB 2.0, HDMI, and LVDS. It effectively minimizes signal distortion and noise, thus preserving signal integrity and performance.
  • Low Capacitance: The device boasts a low capacitance design, which is essential for maintaining the fidelity of high-speed data transmissions without significant signal attenuation.
  • Space-Saving Package: Housed in a compact, lead-free package, the IP4049CX5/LF is designed to minimize the footprint on the PCB, making it suitable for space-constrained applications.

Applications

The versatility of the IP4049CX5/LF makes it suitable for a wide array of applications. It is particularly well-suited for use in:

  • Consumer Electronics such as smartphones, tablets, and laptops
  • High-speed data interfaces like USB 2.0, HDMI, DisplayPort, and Thunderbolt
  • Telecommunications equipment
  • Industrial controls and automation systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The IP4049CX5/LF is no exception, as it is built to meet rigorous industry standards for performance and durability. Customers can trust this product to provide robust protection and signal conditioning for their sensitive electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess